Appleton Electric Explosionproof Pushbutton Control Station EDSC250-RU2

Description
FEED THROUGH TYPE 4NO/4NC, UNIVERSAL CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF SIDE ROCKER HANDLE OPERATOR TYPE 4 CIRCUIT(S) TWO GANG BOX TYPE UNILETS[R] BRAND WITH INTERNAL GROUND SCREW EDS MODEL
Datasheet
Description
FEED THROUGH TYPE 4NO/4NC, UNIVERSAL CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF SIDE ROCKER HANDLE OPERATOR TYPE 4 CIRCUIT(S) TWO GANG BOX TYPE UNILETS[R] BRAND WITH INTERNAL GROUND SCREW EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EDSC250-RU2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EDSC250-RU2
Explosionproof Pushbutton Control Station EDSC250-RU2
FEED THROUGH TYPE 4NO/4NC, UNIVERSAL CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF SIDE ROCKER HANDLE OPERATOR TYPE 4 CIRCUIT(S) TWO GANG BOX TYPE UNILETS[R] BRAND WITH INTERNAL GROUND SCREW EDS MODEL
  • FEED THROUGH TYPE
  • 4NO/4NC, UNIVERSAL CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • SIDE ROCKER HANDLE OPERATOR TYPE
  • 4 CIRCUIT(S)
  • TWO GANG BOX TYPE
  • UNILETS[R] BRAND
  • WITH INTERNAL GROUND SCREW
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDSC250-RU2
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455Q2201BK - Hammond Manufacturing Company Inc.
Specs
Length 8.66 inch (220 mm)
Width 4.92 inch (125 mm)
Depth 2.05 inch (52.07 mm)
View Details
5 suppliers
TK Series Enclosures - 106-009 - Altech Corp.
Specs
Length 5.12 inch (130 mm)
Width 3.7 inch (93.98 mm)
Depth 2.24 inch (56.9 mm)
View Details
4 suppliers
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.11 to 10.55 inch (78.99 to 268 mm)
Width 3.3 to 6.61 inch (83.82 to 168 mm)
Depth 1.73 to 3.93 inch (43.94 to 99.82 mm)
View Details
EJC empty enclosure - flameproof enclosures ejc ex d iic 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details