EDSC250-RU1 -- EXPLOSIONPROOF PUSHBUTTON CONTROL STATION
Appleton ElectricExplosionproof Pushbutton Control StationEDSC250-RU1
Description
FEED THROUGH TYPE
2NO/2NC, UNIVERSAL CONTACT CONFIGURATION
1/2 INCH HUB SIZE
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF
SIDE ROCKER HANDLE OPERATOR TYPE
2 CIRCUIT(S)
TWO GANG BOX TYPE
UNILETS[R] BRAND
WITH INTERNAL GROUND SCREW
EDS MODEL
Appleton Electric
Done
Datasheet
Description
FEED THROUGH TYPE
2NO/2NC, UNIVERSAL CONTACT CONFIGURATION
1/2 INCH HUB SIZE
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF
SIDE ROCKER HANDLE OPERATOR TYPE
2 CIRCUIT(S)
TWO GANG BOX TYPE
UNILETS[R] BRAND
WITH INTERNAL GROUND SCREW
EDS MODEL
Explosionproof Pushbutton Control Station
EDSC250-RU1
Explosionproof Pushbutton Control Station
EDSC250-RU1
FEED THROUGH TYPE
2NO/2NC, UNIVERSAL CONTACT CONFIGURATION
1/2 INCH HUB SIZE
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF
SIDE ROCKER HANDLE OPERATOR TYPE
2 CIRCUIT(S)
TWO GANG BOX TYPE
UNILETS[R] BRAND
WITH INTERNAL GROUND SCREW
EDS MODEL
FEED THROUGH TYPE
2NO/2NC, UNIVERSAL CONTACT CONFIGURATION
1/2 INCH HUB SIZE
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7B/7C/7D/9E/9F/9G ENCLOSURE
NEMA Rating
Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)