Appleton Electric Explosionproof Control Station Box EDSC177

Description
FEED THROUGH TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 4.31 INCH W X 12.09 INCH H SIZE CONTENDER SERIES FACTORY SEALED CONTROL STATION AND PILOT LIGHT USED ON 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL 508/698/1203/1604, CSA C22.2, UL (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE TANDEM CONSTRUCTION CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS EDS MODEL
Datasheet
Description
FEED THROUGH TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 4.31 INCH W X 12.09 INCH H SIZE CONTENDER SERIES FACTORY SEALED CONTROL STATION AND PILOT LIGHT USED ON 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL 508/698/1203/1604, CSA C22.2, UL (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE TANDEM CONSTRUCTION CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - EDSC177 - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
EDSC177
Explosionproof Control Station Box EDSC177
FEED THROUGH TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 4.31 INCH W X 12.09 INCH H SIZE CONTENDER SERIES FACTORY SEALED CONTROL STATION AND PILOT LIGHT USED ON 1/2 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL 508/698/1203/1604, CSA C22.2, UL (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE TANDEM CONSTRUCTION CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS EDS MODEL
  • FEED THROUGH TYPE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 4.31 INCH W X 12.09 INCH H SIZE
  • CONTENDER SERIES FACTORY SEALED CONTROL STATION AND PILOT LIGHT USED ON
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 2 GANG(S)
  • UL 508/698/1203/1604, CSA C22.2, UL (CANADA AND US) APPROVAL
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE
  • TANDEM CONSTRUCTION
  • CONTENDER[R] BRAND
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SETA, AIR CONDITIONER, PUMP, WET LOCATION AND CORROSIVE CONDITIONS
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDSC177
Product Name Explosionproof Control Station Box
NEMA Rating Type 3; Type 3R; Type 4; Type 4X; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Pushbutton Enclosures - 1435A - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 3.5 inch (88.9 mm)
Width 3.25 inch (82.55 mm)
View Details
6 suppliers
TK Series Enclosures - 131-006 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 4.33 inch (110 mm)
View Details
3 suppliers
Command Enclosures - aluDISPLAY - Rolec Enclosures Inc.
Specs
Length 7.08 to 11.81 inch (180 to 300 mm)
Shape Rectangular
Material Aluminum
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details