Appleton Electric Explosionproof Pushbutton Control Station EDSC175-RU2

Description
FEED THROUGH TYPE 2NO-2NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION (2) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7BCD/9EFG ENCLOSURE 10 AMP CURRENT RATING EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT, WET LOCATION ROCKER ARM HANDLE OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) 1-GANG BOX TYPE INCLUDES INTERNAL GROUND SCREW EDS MODEL
Datasheet
Description
FEED THROUGH TYPE 2NO-2NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION (2) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7BCD/9EFG ENCLOSURE 10 AMP CURRENT RATING EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT, WET LOCATION ROCKER ARM HANDLE OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) 1-GANG BOX TYPE INCLUDES INTERNAL GROUND SCREW EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - EDSC175-RU2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
EDSC175-RU2
Explosionproof Pushbutton Control Station EDSC175-RU2
FEED THROUGH TYPE 2NO-2NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION (2) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7BCD/9EFG ENCLOSURE 10 AMP CURRENT RATING EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT, WET LOCATION ROCKER ARM HANDLE OPERATOR TYPE 2 CIRCUIT(S) 2 ELEMENT(S) 1-GANG BOX TYPE INCLUDES INTERNAL GROUND SCREW EDS MODEL
  • FEED THROUGH TYPE
  • 2NO-2NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION
  • (2) 3/4 INCH HUB SIZE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL
  • UL 508/698/1203 APPROVAL
  • 600 VOLT AC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7BCD/9EFG ENCLOSURE
  • 10 AMP CURRENT RATING
  • EXPLOSIONPROOF, DUST IGNITIONPROOF, RAIN TIGHT, WET LOCATION
  • ROCKER ARM HANDLE OPERATOR TYPE
  • 2 CIRCUIT(S)
  • 2 ELEMENT(S)
  • 1-GANG BOX TYPE
  • INCLUDES INTERNAL GROUND SCREW
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number EDSC175-RU2
Product Name Explosionproof Pushbutton Control Station
NEMA Rating Type 3; Type 7; Type 9
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-504 - Altech Corp.
Specs
Length 4.33 inch (110 mm)
Width 4.33 inch (110 mm)
Depth 3.54 inch (89.92 mm)
View Details
3 suppliers
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details