Appleton Electric Explosionproof Pushbutton Switch and Pilot Light Control Station ED2S175U2

Description
DEAD END TYPE UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE DIE CAST ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240 VAC, 12/24 VDC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE START-STOP LEGEND CORROSION RESISTANT BUTTON OPERATOR TYPE 2 CIRCUIT(S) LED PILOT LIGHT TYPE CONTENDER[R] BRAND FINISH EPOXY POWDER COATED ED2 MODEL
Datasheet
Description
DEAD END TYPE UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE DIE CAST ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240 VAC, 12/24 VDC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE START-STOP LEGEND CORROSION RESISTANT BUTTON OPERATOR TYPE 2 CIRCUIT(S) LED PILOT LIGHT TYPE CONTENDER[R] BRAND FINISH EPOXY POWDER COATED ED2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - ED2S175U2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Switch and Pilot Light Control Station
ED2S175U2
Explosionproof Pushbutton Switch and Pilot Light Control Station ED2S175U2
DEAD END TYPE UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE DIE CAST ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240 VAC, 12/24 VDC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE START-STOP LEGEND CORROSION RESISTANT BUTTON OPERATOR TYPE 2 CIRCUIT(S) LED PILOT LIGHT TYPE CONTENDER[R] BRAND FINISH EPOXY POWDER COATED ED2 MODEL
  • DEAD END TYPE
  • UNIVERSAL CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • DIE CAST ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 120/240 VAC, 12/24 VDC VOLTAGE RATING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE
  • START-STOP LEGEND
  • CORROSION RESISTANT
  • BUTTON OPERATOR TYPE
  • 2 CIRCUIT(S)
  • LED PILOT LIGHT TYPE
  • CONTENDER[R] BRAND
  • FINISH EPOXY POWDER COATED
  • ED2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number ED2S175U2
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Features Has CSA Certification; Is UL listed; Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-1825096-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
5 suppliers
Push Button Switches - 1758223 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details