O-Z/Gedney Explosionproof Flexible Conduit Coupling ECLK-75-36

Description
BRONZE BRAID, BRASS TUBE MATERIAL 36 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (1) UNF FEMALE UNION, (1) NIPPLE END TYPE BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL INCLUDES INSULATING LINER MAXIMUM TEMPERATURE RATING 300 DEG F CONSTRUCTIONAL FEATURE WATERTIGHT ECLK MODEL
Datasheet
Description
BRONZE BRAID, BRASS TUBE MATERIAL 36 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (1) UNF FEMALE UNION, (1) NIPPLE END TYPE BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL INCLUDES INSULATING LINER MAXIMUM TEMPERATURE RATING 300 DEG F CONSTRUCTIONAL FEATURE WATERTIGHT ECLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECLK-75-36 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Flexible Conduit Coupling
ECLK-75-36
Explosionproof Flexible Conduit Coupling ECLK-75-36
BRONZE BRAID, BRASS TUBE MATERIAL 36 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (1) UNF FEMALE UNION, (1) NIPPLE END TYPE BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL INCLUDES INSULATING LINER MAXIMUM TEMPERATURE RATING 300 DEG F CONSTRUCTIONAL FEATURE WATERTIGHT ECLK MODEL
  • BRONZE BRAID, BRASS TUBE MATERIAL
  • 36 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • (1) UNF FEMALE UNION, (1) NIPPLE END TYPE
  • BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL
  • INCLUDES INSULATING LINER
  • MAXIMUM TEMPERATURE RATING 300 DEG F
  • CONSTRUCTIONAL FEATURE WATERTIGHT
  • ECLK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ECLK-75-36
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 1240047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.4724 inch (12 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details