O-Z/Gedney Explosionproof Flexible Conduit Coupling ECLK-75-24SS

Description
STAINLESS STEEL MATERIAL 24 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (1) UNF FEMALE UNION, (1) NIPPLE END TYPE BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503, NEC 505 ECLK MODEL
Datasheet
Description
STAINLESS STEEL MATERIAL 24 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (1) UNF FEMALE UNION, (1) NIPPLE END TYPE BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503, NEC 505 ECLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECLK-75-24SS - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Flexible Conduit Coupling
ECLK-75-24SS
Explosionproof Flexible Conduit Coupling ECLK-75-24SS
STAINLESS STEEL MATERIAL 24 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (1) UNF FEMALE UNION, (1) NIPPLE END TYPE BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503, NEC 505 ECLK MODEL
  • STAINLESS STEEL MATERIAL
  • 24 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS 1 ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • (1) UNF FEMALE UNION, (1) NIPPLE END TYPE
  • BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL
  • APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503, NEC 505
  • ECLK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ECLK-75-24SS
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details