O-Z/Gedney Explosionproof Flexible Conduit Coupling ECLK-75-18

Description
BRONZE BRAID, BRASS TUBE MATERIAL 18 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (1) UNF FEMALE UNION, (1) NIPPLE END TYPE BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL INCLUDES INSULATING LINER MAXIMUM TEMPERATURE RATING 300 DEG F CONSTRUCTIONAL FEATURE WATERTIGHT ECLK MODEL
Datasheet
Description
BRONZE BRAID, BRASS TUBE MATERIAL 18 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (1) UNF FEMALE UNION, (1) NIPPLE END TYPE BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL INCLUDES INSULATING LINER MAXIMUM TEMPERATURE RATING 300 DEG F CONSTRUCTIONAL FEATURE WATERTIGHT ECLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECLK-75-18 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Flexible Conduit Coupling
ECLK-75-18
Explosionproof Flexible Conduit Coupling ECLK-75-18
BRONZE BRAID, BRASS TUBE MATERIAL 18 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (1) UNF FEMALE UNION, (1) NIPPLE END TYPE BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL INCLUDES INSULATING LINER MAXIMUM TEMPERATURE RATING 300 DEG F CONSTRUCTIONAL FEATURE WATERTIGHT ECLK MODEL
  • BRONZE BRAID, BRASS TUBE MATERIAL
  • 18 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • (1) UNF FEMALE UNION, (1) NIPPLE END TYPE
  • BRONZE END, ZINC PLATED STEEL UNION, STEEL NIPPLE FITTING MATERIAL
  • INCLUDES INSULATING LINER
  • MAXIMUM TEMPERATURE RATING 300 DEG F
  • CONSTRUCTIONAL FEATURE WATERTIGHT
  • ECLK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ECLK-75-18
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 8722130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details