O-Z/Gedney Explosionproof Flexible Conduit Coupling ECLK-200-24

Description
BRONZE BRAID, BRASS TUBE MATERIAL 24 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (1) NIPPLE, (1) UNY UNION END TYPE MALLEABLE IRON UNION, STEEL NIPPLE, BRONZE FITTING MATERIAL WITH ARC RESISTANT LINER ECLK MODEL
Datasheet
Description
BRONZE BRAID, BRASS TUBE MATERIAL 24 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (1) NIPPLE, (1) UNY UNION END TYPE MALLEABLE IRON UNION, STEEL NIPPLE, BRONZE FITTING MATERIAL WITH ARC RESISTANT LINER ECLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECLK-200-24 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Flexible Conduit Coupling
ECLK-200-24
Explosionproof Flexible Conduit Coupling ECLK-200-24
BRONZE BRAID, BRASS TUBE MATERIAL 24 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 2 INCH TRADE SIZE (1) NIPPLE, (1) UNY UNION END TYPE MALLEABLE IRON UNION, STEEL NIPPLE, BRONZE FITTING MATERIAL WITH ARC RESISTANT LINER ECLK MODEL
  • BRONZE BRAID, BRASS TUBE MATERIAL
  • 24 INCH
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE
  • 2 INCH TRADE SIZE
  • (1) NIPPLE, (1) UNY UNION END TYPE
  • MALLEABLE IRON UNION, STEEL NIPPLE, BRONZE FITTING MATERIAL
  • WITH ARC RESISTANT LINER
  • ECLK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ECLK-200-24
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details