O-Z/Gedney Explosionproof Flexible Conduit Coupling ECHF-75-4

Description
BRASS CORRUGATED CORE, BRONZE BRAID MATERIAL 4 INCH UL, CSA APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED FEMALE NIPPLE END TYPE BRONZE, STEEL NIPPLE FITTING MATERIAL APPLICABLE STANDARD NEC 501 WITH ARC RESISTANT ASPHALTUM IMPREGNATED LINER ECHF MODEL
Datasheet
Description
BRASS CORRUGATED CORE, BRONZE BRAID MATERIAL 4 INCH UL, CSA APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED FEMALE NIPPLE END TYPE BRONZE, STEEL NIPPLE FITTING MATERIAL APPLICABLE STANDARD NEC 501 WITH ARC RESISTANT ASPHALTUM IMPREGNATED LINER ECHF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECHF-75-4 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Flexible Conduit Coupling
ECHF-75-4
Explosionproof Flexible Conduit Coupling ECHF-75-4
BRASS CORRUGATED CORE, BRONZE BRAID MATERIAL 4 INCH UL, CSA APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (2) THREADED FEMALE NIPPLE END TYPE BRONZE, STEEL NIPPLE FITTING MATERIAL APPLICABLE STANDARD NEC 501 WITH ARC RESISTANT ASPHALTUM IMPREGNATED LINER ECHF MODEL
  • BRASS CORRUGATED CORE, BRONZE BRAID MATERIAL
  • 4 INCH
  • UL, CSA APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • (2) THREADED FEMALE NIPPLE END TYPE
  • BRONZE, STEEL NIPPLE FITTING MATERIAL
  • APPLICABLE STANDARD NEC 501
  • WITH ARC RESISTANT ASPHALTUM IMPREGNATED LINER
  • ECHF MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ECHF-75-4
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details