Appleton Electric Rigid/EMT Conduit Coupling EC-50

Description
THREADED, 3-PIECE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.38 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1.44 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC
Datasheet
Description
THREADED, 3-PIECE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.38 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1.44 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - EC-50 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
EC-50
Rigid/EMT Conduit Coupling EC-50
THREADED, 3-PIECE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.38 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1.44 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC
  • THREADED, 3-PIECE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1.38 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1.44 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • APPLICABLE STANDARD NEC/CEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EC-50
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2650005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.4724 inch (12 mm)
Material Nylon; Polyamide
View Details