Appleton Electric Rigid/EMT Conduit Coupling EC-350

Description
THREADED, 3-PIECE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-1/2 INCH RIGID CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 5-1/8 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
THREADED, 3-PIECE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-1/2 INCH RIGID CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 5-1/8 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - EC-350 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
EC-350
Rigid/EMT Conduit Coupling EC-350
THREADED, 3-PIECE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-1/2 INCH RIGID CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 5-1/8 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT
  • THREADED, 3-PIECE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 3-1/2 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA C22.2 APPROVAL
  • 5-1/8 INCH DIAMETER
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EC-350
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details