Appleton Electric Rigid/EMT Conduit Coupling EC-300

Description
3-PIECE, THREADED TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-5/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 4-3/16 INCH DIAMETER 3 INCH TRADE SIZE CONCRETETIGHT
Datasheet
Description
3-PIECE, THREADED TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-5/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 4-3/16 INCH DIAMETER 3 INCH TRADE SIZE CONCRETETIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - EC-300 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
EC-300
Rigid/EMT Conduit Coupling EC-300
3-PIECE, THREADED TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-5/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 4-3/16 INCH DIAMETER 3 INCH TRADE SIZE CONCRETETIGHT
  • 3-PIECE, THREADED TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 3-5/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 4-3/16 INCH DIAMETER
  • 3 INCH TRADE SIZE
  • CONCRETETIGHT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EC-300
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details