Appleton Electric Rigid/EMT Conduit Coupling EC-200

Description
3-PIECE, THREADED TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-7/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3-3/8 INCH DIAMETER 2 INCH TRADE SIZE CONCRETETIGHT
Datasheet
Description
3-PIECE, THREADED TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-7/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3-3/8 INCH DIAMETER 2 INCH TRADE SIZE CONCRETETIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - EC-200 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
EC-200
Rigid/EMT Conduit Coupling EC-200
3-PIECE, THREADED TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-7/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3-3/8 INCH DIAMETER 2 INCH TRADE SIZE CONCRETETIGHT
  • 3-PIECE, THREADED TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2-7/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3-3/8 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • CONCRETETIGHT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EC-200
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details