Appleton Electric Rigid/EMT Conduit Coupling EC-150

Description
2-3/16 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2-11/16 INCH DIAMETER 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION THREADED THREE PIECE EC MODEL
Datasheet
Description
2-3/16 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2-11/16 INCH DIAMETER 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION THREADED THREE PIECE EC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - EC-150 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
EC-150
Rigid/EMT Conduit Coupling EC-150
2-3/16 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2-11/16 INCH DIAMETER 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION THREADED THREE PIECE EC MODEL
  • 2-3/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 2-11/16 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLETON. BRAND
  • INSTALLATION THREADED THREE PIECE
  • EC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EC-150
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.3937 inch (10 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details