Appleton Electric Rigid/EMT Conduit Coupling EC-100

Description
THREADED, 3-PIECE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.81 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1.94 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC
Datasheet
Description
THREADED, 3-PIECE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.81 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1.94 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - EC-100 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
EC-100
Rigid/EMT Conduit Coupling EC-100
THREADED, 3-PIECE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.81 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1.94 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC
  • THREADED, 3-PIECE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1.81 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1.94 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • APPLICABLE STANDARD NEC/CEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EC-100
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details