Appleton Electric Explosionproof Enclosed Circuit Breaker EB2EH2W90

Description
BOLTED ENCLOSURE TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING NEMA 3R/7B/7C/7D/9E/9F/9G , CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 90 AMPERE CURRENT RATING 2 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF 2 COAT EPOXY ENAMEL ENCLOSURE FINISH FEED THROUGH HUB LOCATION EHD, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE THERMAL MAGNETIC TRIP TYPE PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND EB MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING NEMA 3R/7B/7C/7D/9E/9F/9G , CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 90 AMPERE CURRENT RATING 2 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF 2 COAT EPOXY ENAMEL ENCLOSURE FINISH FEED THROUGH HUB LOCATION EHD, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE THERMAL MAGNETIC TRIP TYPE PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Enclosed Circuit Breaker - EB2EH2W90 - Appleton Electric
Rosemont, IL, USA
Explosionproof Enclosed Circuit Breaker
EB2EH2W90
Explosionproof Enclosed Circuit Breaker EB2EH2W90
BOLTED ENCLOSURE TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING NEMA 3R/7B/7C/7D/9E/9F/9G , CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 90 AMPERE CURRENT RATING 2 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF 2 COAT EPOXY ENAMEL ENCLOSURE FINISH FEED THROUGH HUB LOCATION EHD, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE THERMAL MAGNETIC TRIP TYPE PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND EB MODEL
  • BOLTED ENCLOSURE TYPE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING
  • NEMA 3R/7B/7C/7D/9E/9F/9G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 90 AMPERE CURRENT RATING
  • 2 POLE(S)
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • 2 COAT EPOXY ENAMEL ENCLOSURE FINISH
  • FEED THROUGH HUB LOCATION
  • EHD, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE
  • THERMAL MAGNETIC TRIP TYPE
  • PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL
  • APPLETON[R] BRAND
  • EB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Circuit Breakers
Product Number EB2EH2W90
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 480 volts
Rated DC Voltage 250 volts
Rated Current 90 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-3861/800-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - Q513-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details