Appleton Electric Explosionproof Enclosed Circuit Breaker EB1EH2W15

Description
BOLTED ENCLOSURE TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING NEMA 3R/7B/7C/7D/9E/9F/9G , CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 15 AMPERE CURRENT RATING 2 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF 2 COAT EPOXY ENAMEL ENCLOSURE FINISH FEED THROUGH HUB LOCATION EHD, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE THERMAL MAGNETIC TRIP TYPE PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND EB MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING NEMA 3R/7B/7C/7D/9E/9F/9G , CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 15 AMPERE CURRENT RATING 2 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF 2 COAT EPOXY ENAMEL ENCLOSURE FINISH FEED THROUGH HUB LOCATION EHD, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE THERMAL MAGNETIC TRIP TYPE PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rosemont, IL, USA
Explosionproof Enclosed Circuit Breaker
EB1EH2W15
Explosionproof Enclosed Circuit Breaker EB1EH2W15
BOLTED ENCLOSURE TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING NEMA 3R/7B/7C/7D/9E/9F/9G , CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 15 AMPERE CURRENT RATING 2 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF 2 COAT EPOXY ENAMEL ENCLOSURE FINISH FEED THROUGH HUB LOCATION EHD, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE THERMAL MAGNETIC TRIP TYPE PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND EB MODEL
  • BOLTED ENCLOSURE TYPE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING
  • NEMA 3R/7B/7C/7D/9E/9F/9G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • 2 COAT EPOXY ENAMEL ENCLOSURE FINISH
  • FEED THROUGH HUB LOCATION
  • EHD, CUTLER HAMMER/WESTINGHOUSE BREAKER TYPE
  • THERMAL MAGNETIC TRIP TYPE
  • PASSIVATED STAINLESS STEEL SHAFT/HANDLE MATERIAL
  • APPLETON[R] BRAND
  • EB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Circuit Breakers
Product Number EB1EH2W15
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 480 volts
Rated DC Voltage 250 volts
Rated Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
140G 125A Frame Molded Case 70 A Ckt-Bkr - 140G-G2C3-C70 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
Electronic circuit breaker - 787-2861/050-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers