Emerson SolaHD Industrial Transformers E750

Description
Industrial Transformers 0.750KVA 240X480-120
Datasheet
Description
Industrial Transformers 0.750KVA 240X480-120
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Transformers
E750
Industrial Transformers E750
Industrial Transformers 0.750KVA 240X480-120

Industrial Transformers 0.750KVA 240X480-120

Buy Now Datasheet
Transformer, Ind. Cntrl, Encapsulated, 240/480 V Pri, 120 V Sec, 750 VA - 70209193 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Ind. Cntrl, Encapsulated, 240/480 V Pri, 120 V Sec, 750 VA
70209193
Transformer, Ind. Cntrl, Encapsulated, 240/480 V Pri, 120 V Sec, 750 VA 70209193
SBE transformers are encapsulated to permit more efficient heat dissipation for cooler operation and higher VA capacity. The higher rated capacity provides you the opportunity of meeting high in-rush electromagnetic load requirements for either 50 or 60 Hz applications, with smaller transformers and less cost per VA. Features: 55°C Rise, 105°C Insulation to Minimize Heat Cooler Operating Temperature (50° to 55°C) Superior Voltage Regulation UL Listed and CSA Certified Copper Wound Rated for 50 or 60 Hz Use Epoxy Encapsulated Design Quantity Pricing Always Available Available from 50-1000 VA Meets or Exceeds the Electrical Standards of NEMA and ANSI

SBE transformers are encapsulated to permit more efficient heat dissipation for cooler operation and higher VA capacity. The higher rated capacity provides you the opportunity of meeting high in-rush electromagnetic load requirements for either 50 or 60 Hz applications, with smaller transformers and less cost per VA.
Features:

  • 55°C Rise, 105°C Insulation to Minimize Heat
  • Cooler Operating Temperature (50° to 55°C)
  • Superior Voltage Regulation
  • UL Listed and CSA Certified
  • Copper Wound
  • Rated for 50 or 60 Hz Use
  • Epoxy Encapsulated Design
  • Quantity Pricing Always Available
  • Available from 50-1000 VA
  • Meets or Exceeds the Electrical Standards of NEMA and ANSI
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Transformers Transformers
Product Number E750 70209193
Product Name Industrial Transformers Transformer, Ind. Cntrl, Encapsulated, 240/480 V Pri, 120 V Sec, 750 VA
Other Transformer Types / Applications Isolation; Telecom
Standards ANSI; UL; NEMA
Operating Frequency 50 to 60 Hz
Input Voltage 220 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Miniature Flyback Transformers for Power over Ethernet - POE60D-25 POE60D-25LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
1:4 LTCC Transformer, 1200 - 2200 MHz, 50Ω - TCN4-22+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Data/Voice Hybrid Single Transformer - TY-300P - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Isolation; Audio; Switch Mode Transformers; Telecom
Standards FCC 68.304 for Dielectric Strength FCC 68.310 for Longitudinal Balance
View Details
6 suppliers