Appleton Electric Conduit Body E50-A

Description
PRESSURE CAST COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL 4.31 INCH L SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION E CONFIGURATION 1 HUB(S) EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet
Description
PRESSURE CAST COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL 4.31 INCH L SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION E CONFIGURATION 1 HUB(S) EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - E50-A - Appleton Electric
Rosemont, IL, USA
Conduit Body
E50-A
Conduit Body E50-A
PRESSURE CAST COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL 4.31 INCH L SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION E CONFIGURATION 1 HUB(S) EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE STRAIGHT HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
  • PRESSURE CAST COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL
  • 4.31 INCH L SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • E CONFIGURATION
  • 1 HUB(S)
  • EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 85 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET. BRAND
  • FEDERAL SPECIFICATION W-C-586B
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number E50-A
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1834068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.97 inch (50 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details