Appleton Electric Explosionproof Conduit Body E100-A

Description
COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL 6 INCH LENGTH X 1.81 INCH WIDTH X 1.88 INCH HEIGHT SIZE EPOXY POWDER COATED (BODY) FINISH 1 INCH HUB SIZE E CONFIGURATION 1 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 11.8 CUBIC INCH CAPACITY STRAIGHT HUB LOCATION SIDE ACCESS OPENING FORM 85[TM], UNILETS[R] BRAND FORM TYPE FORM 85 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet
Description
COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL 6 INCH LENGTH X 1.81 INCH WIDTH X 1.88 INCH HEIGHT SIZE EPOXY POWDER COATED (BODY) FINISH 1 INCH HUB SIZE E CONFIGURATION 1 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 11.8 CUBIC INCH CAPACITY STRAIGHT HUB LOCATION SIDE ACCESS OPENING FORM 85[TM], UNILETS[R] BRAND FORM TYPE FORM 85 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - E100-A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Body
E100-A
Explosionproof Conduit Body E100-A
COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL 6 INCH LENGTH X 1.81 INCH WIDTH X 1.88 INCH HEIGHT SIZE EPOXY POWDER COATED (BODY) FINISH 1 INCH HUB SIZE E CONFIGURATION 1 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 11.8 CUBIC INCH CAPACITY STRAIGHT HUB LOCATION SIDE ACCESS OPENING FORM 85[TM], UNILETS[R] BRAND FORM TYPE FORM 85 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
  • COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • 6 INCH LENGTH X 1.81 INCH WIDTH X 1.88 INCH HEIGHT SIZE
  • EPOXY POWDER COATED (BODY) FINISH
  • 1 INCH HUB SIZE
  • E CONFIGURATION
  • 1 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 11.8 CUBIC INCH CAPACITY
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • FORM 85[TM], UNILETS[R] BRAND
  • FORM TYPE FORM 85
  • INSTALLATION THREADED
  • USED ON RIGID/IMC CONDUIT
  • APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number E100-A
Product Name Explosionproof Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details