Emerson SolaHD Industrial Transformers E075E

Description
Industrial Transformers 0.075KVA 120X240-24 TRANSFORMER
Datasheet
Description
Industrial Transformers 0.075KVA 120X240-24 TRANSFORMER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Transformers
E075E
Industrial Transformers E075E
Industrial Transformers 0.075KVA 120X240-24 TRANSFORMER

Industrial Transformers 0.075KVA 120X240-24 TRANSFORMER

Buy Now Datasheet
Transformer, Ind. Cntrl, 75 VA, 120 or 240 V Pri, 24 V Sec, 60 Hz, Encapsulated - 70209179 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Ind. Cntrl, 75 VA, 120 or 240 V Pri, 24 V Sec, 60 Hz, Encapsulated
70209179
Transformer, Ind. Cntrl, 75 VA, 120 or 240 V Pri, 24 V Sec, 60 Hz, Encapsulated 70209179
SBE transformers are encapsulated to permit more efficient heat dissipation for cooler operation and higher VA capacity. The higher rated capacity provides you the opportunity of meeting high in-rush electromagnetic load requirements for either 50 or 60 Hz applications, with smaller transformers and less cost per VA. Features: 55°C Rise, 105°C Insulation to Minimize Heat Cooler Operating Temperature (50° to 55°C) Superior Voltage Regulation UL Listed and CSA Certified Copper Wound Rated for 50 or 60 Hz Use Epoxy Encapsulated Design Quantity Pricing Always Available Available from 50-1000 VA Meets or Exceeds the Electrical Standards of NEMA and ANSI

SBE transformers are encapsulated to permit more efficient heat dissipation for cooler operation and higher VA capacity. The higher rated capacity provides you the opportunity of meeting high in-rush electromagnetic load requirements for either 50 or 60 Hz applications, with smaller transformers and less cost per VA.
Features:

  • 55°C Rise, 105°C Insulation to Minimize Heat
  • Cooler Operating Temperature (50° to 55°C)
  • Superior Voltage Regulation
  • UL Listed and CSA Certified
  • Copper Wound
  • Rated for 50 or 60 Hz Use
  • Epoxy Encapsulated Design
  • Quantity Pricing Always Available
  • Available from 50-1000 VA
  • Meets or Exceeds the Electrical Standards of NEMA and ANSI
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Transformers Transformers
Product Number E075E 70209179
Product Name Industrial Transformers Transformer, Ind. Cntrl, 75 VA, 120 or 240 V Pri, 24 V Sec, 60 Hz, Encapsulated
Other Transformer Types / Applications Isolation; Telecom
Standards ANSI; UL; NEMA
Operating Frequency 60 Hz
Input Voltage 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
0.01 - 25 MHz Wideband RF / Pulse Transformer - LF-412 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 2.50E7 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Miniature Impedance Matching Transformers - Red Spec - SP-50 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
Standards RoHS; MIL-STD; Mil-T-27E
View Details
5 suppliers