O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly DR-6002-1

Description
MULTIPLE SEGMENT PLUG, SPLIT TYPE MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT MATERIAL 8-1/4 INCH DIA X 4-5/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 6 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION DR MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG, SPLIT TYPE MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT MATERIAL 8-1/4 INCH DIA X 4-5/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 6 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION DR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - DR-6002-1 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
DR-6002-1
Flexible Cord/Cable Support Wedging Assembly DR-6002-1
MULTIPLE SEGMENT PLUG, SPLIT TYPE MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT MATERIAL 8-1/4 INCH DIA X 4-5/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 6 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION DR MODEL
  • MULTIPLE SEGMENT PLUG, SPLIT TYPE
  • MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT MATERIAL
  • 8-1/4 INCH DIA X 4-5/8 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B, CSA C22.2 APPROVAL
  • 1 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 6 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • DR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number DR-6002-1
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Cloth; Stainless Steel; MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074541 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822350 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Connector Strain Relief - 229126-000 - TE Connectivity
Specs
Material Steel
Length 14.25 inch (362 mm)
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details