DR-5002-2 -- FLEXIBLE CORD/CABLE SUPPORT WEDGING ASSEMBLY
O-Z/GedneyFlexible Cord/Cable Support Wedging AssemblyDR-5002-2
Description
MULTIPLE SEGMENT PLUG, SPLIT TYPE
MOLDED CANVAS BAKELITE (BODY), ZINC PLATED STEEL (BAND), STAINLESS STEEL (BOLT/NUT) MATERIAL
6-3/4 INCH DIA X 3-3/4 INCH H SIZE
NON-ARMORED CABLE TYPE
UL 514B, CSA C22.2 APPROVAL
INDOOR APPLICATION
5 (DIFFERENT SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
5 INCH CONDUIT SIZE
RIGID/IMC CONDUIT TYPE
TAPERED BODY TYPE
VERTICAL CONDUIT POSITION
POZI-GRIP[R] BRAND
DR MODEL
O-Z/Gedney
Done
Datasheet
Description
MULTIPLE SEGMENT PLUG, SPLIT TYPE
MOLDED CANVAS BAKELITE (BODY), ZINC PLATED STEEL (BAND), STAINLESS STEEL (BOLT/NUT) MATERIAL
6-3/4 INCH DIA X 3-3/4 INCH H SIZE
NON-ARMORED CABLE TYPE
UL 514B, CSA C22.2 APPROVAL
INDOOR APPLICATION
5 (DIFFERENT SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
5 INCH CONDUIT SIZE
RIGID/IMC CONDUIT TYPE
TAPERED BODY TYPE
VERTICAL CONDUIT POSITION
POZI-GRIP[R] BRAND
DR MODEL
Flexible Cord/Cable Support Wedging Assembly
DR-5002-2
Flexible Cord/Cable Support Wedging Assembly
DR-5002-2
MULTIPLE SEGMENT PLUG, SPLIT TYPE
MOLDED CANVAS BAKELITE (BODY), ZINC PLATED STEEL (BAND), STAINLESS STEEL (BOLT/NUT) MATERIAL
6-3/4 INCH DIA X 3-3/4 INCH H SIZE
NON-ARMORED CABLE TYPE
UL 514B, CSA C22.2 APPROVAL
INDOOR APPLICATION
5 (DIFFERENT SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
5 INCH CONDUIT SIZE
RIGID/IMC CONDUIT TYPE
TAPERED BODY TYPE
VERTICAL CONDUIT POSITION
POZI-GRIP[R] BRAND
DR MODEL