Appleton Electric Rigid/EMT Expansion/Deflection Joint DF75

Description
HOT DIP GALVANIZED IRON COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 6-3/4 INCH RIGID METAL CONDUIT/IMC USED ON 3/4 INCH, 30 DEG MAX. MOVEMENT UL APPROVAL 2-3/8 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4 APPLICATION RIGID METAL CONDUIT OR IMC WILL PROVIDE A FLEXIBLE AND WATERTIGHT CONNECTION FOR PROTECTION FROM DAMAGE DUE TO ANY TYPE MOVEMENT, FOR INSTALLATION INDOOR, OUTDOOR, BURIED UNDERGROUND OR IN CONCRETE
Datasheet
Description
HOT DIP GALVANIZED IRON COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 6-3/4 INCH RIGID METAL CONDUIT/IMC USED ON 3/4 INCH, 30 DEG MAX. MOVEMENT UL APPROVAL 2-3/8 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4 APPLICATION RIGID METAL CONDUIT OR IMC WILL PROVIDE A FLEXIBLE AND WATERTIGHT CONNECTION FOR PROTECTION FROM DAMAGE DUE TO ANY TYPE MOVEMENT, FOR INSTALLATION INDOOR, OUTDOOR, BURIED UNDERGROUND OR IN CONCRETE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Expansion/Deflection Joint - DF75 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Expansion/Deflection Joint
DF75
Rigid/EMT Expansion/Deflection Joint DF75
HOT DIP GALVANIZED IRON COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 6-3/4 INCH RIGID METAL CONDUIT/IMC USED ON 3/4 INCH, 30 DEG MAX. MOVEMENT UL APPROVAL 2-3/8 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4 APPLICATION RIGID METAL CONDUIT OR IMC WILL PROVIDE A FLEXIBLE AND WATERTIGHT CONNECTION FOR PROTECTION FROM DAMAGE DUE TO ANY TYPE MOVEMENT, FOR INSTALLATION INDOOR, OUTDOOR, BURIED UNDERGROUND OR IN CONCRETE
  • HOT DIP GALVANIZED IRON COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL
  • 6-3/4 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • 3/4 INCH, 30 DEG MAX. MOVEMENT
  • UL APPROVAL
  • 2-3/8 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4
  • APPLICATION RIGID METAL CONDUIT OR IMC WILL PROVIDE A FLEXIBLE AND WATERTIGHT CONNECTION FOR PROTECTION FROM DAMAGE DUE TO ANY TYPE MOVEMENT, FOR INSTALLATION INDOOR, OUTDOOR, BURIED UNDERGROUND OR IN CONCRETE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number DF75
Product Name Rigid/EMT Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details