Appleton Electric Explosionproof Pushbutton Control Station DA1W1T101

Description
1NO-1NC, MOMENTARY CONTACT CONFIGURATION ALUMINUM ALLOY ENCLOSURE MATERIAL IP66 ENCLOSURE FLAMEPROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE APPLICATION HAZARDOUS LOCATION D MODEL
Datasheet
Description
1NO-1NC, MOMENTARY CONTACT CONFIGURATION ALUMINUM ALLOY ENCLOSURE MATERIAL IP66 ENCLOSURE FLAMEPROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE APPLICATION HAZARDOUS LOCATION D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - DA1W1T101 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Control Station
DA1W1T101
Explosionproof Pushbutton Control Station DA1W1T101
1NO-1NC, MOMENTARY CONTACT CONFIGURATION ALUMINUM ALLOY ENCLOSURE MATERIAL IP66 ENCLOSURE FLAMEPROOF FRONT OPERATED PUSHBUTTON OPERATOR TYPE APPLICATION HAZARDOUS LOCATION D MODEL
  • 1NO-1NC, MOMENTARY CONTACT CONFIGURATION
  • ALUMINUM ALLOY ENCLOSURE MATERIAL
  • IP66 ENCLOSURE
  • FLAMEPROOF
  • FRONT OPERATED PUSHBUTTON OPERATOR TYPE
  • APPLICATION HAZARDOUS LOCATION
  • D MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Enclosures
Product Number DA1W1T101
Product Name Explosionproof Pushbutton Control Station
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Push Buttons/ 22mm Polycarbonate Enclosures - 153-903 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Material Aluminum; Steel - Stainless
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
22mm Enclosure 800F PB - 800F-1PP4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Control Station Enclosures - 1947457 - RS Components, Ltd.
Specs
Length 2.76 inch (70 mm)
Width 2.76 inch (70 mm)
Depth 2.91 inch (74 mm)
View Details