RS Components, Ltd.
Control Station Enclosures
1947457
Description
RS PRO CCS03GY00/RSP
Request a Quote
Email Supplier
Description
RS PRO CCS03GY00/RSP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1947457 |
|
Product Name
|
Control Station Enclosures |
|
Type
|
Pushbutton Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
2.76 inch (70 mm)
|
|
Width
|
2.76 inch (70 mm)
|
|
Depth
|
2.91 inch (74 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Type
Pushbutton Enclosures
Shape
Rectangular
Length
2.76 inch (70 mm)
View Details
Shape
Rectangular
Length
12.99 inch (330 mm)
Width
12.99 inch (330 mm)
View Details
Length
6.3 inch (160 mm)
Width
6.3 inch (160 mm)
Depth
6.3 inch (160 mm)
View Details