O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly D-5002-2

Description
ONE PIECE PLUG, SPLIT TYPE MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT MATERIAL 6-3/4 INCH DIA X 3-3/4 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED/TAPERED BODY TYPE VERTICAL CONDUIT POSITION D MODEL
Datasheet
Description
ONE PIECE PLUG, SPLIT TYPE MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT MATERIAL 6-3/4 INCH DIA X 3-3/4 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED/TAPERED BODY TYPE VERTICAL CONDUIT POSITION D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - D-5002-2 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
D-5002-2
Flexible Cord/Cable Support Wedging Assembly D-5002-2
ONE PIECE PLUG, SPLIT TYPE MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT MATERIAL 6-3/4 INCH DIA X 3-3/4 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED/TAPERED BODY TYPE VERTICAL CONDUIT POSITION D MODEL
  • ONE PIECE PLUG, SPLIT TYPE
  • MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT MATERIAL
  • 6-3/4 INCH DIA X 3-3/4 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 5 (DIFFERENT SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 5 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • KNURLED/TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • D MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number D-5002-2
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Cloth; Stainless Steel; MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824320 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Connector Strain Relief - 207387-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
Gland, Straight; 18 to 32 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70074439 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.850 inch (47 mm)
View Details