O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly D-3502-2

Description
1-PIECE PLUG, SPLIT TYPE MOLDED CANVAS BAKELITE (BODY), ZINC PLATED STEEL (BAND), STAINLESS STEEL (BOLT/NUT) MATERIAL 5-1/4 INCH DIA X 3-3/8 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 3-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED/TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND D MODEL
Datasheet
Description
1-PIECE PLUG, SPLIT TYPE MOLDED CANVAS BAKELITE (BODY), ZINC PLATED STEEL (BAND), STAINLESS STEEL (BOLT/NUT) MATERIAL 5-1/4 INCH DIA X 3-3/8 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 3-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED/TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - D-3502-2 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
D-3502-2
Flexible Cord/Cable Support Wedging Assembly D-3502-2
1-PIECE PLUG, SPLIT TYPE MOLDED CANVAS BAKELITE (BODY), ZINC PLATED STEEL (BAND), STAINLESS STEEL (BOLT/NUT) MATERIAL 5-1/4 INCH DIA X 3-3/8 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 3-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED/TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND D MODEL
  • 1-PIECE PLUG, SPLIT TYPE
  • MOLDED CANVAS BAKELITE (BODY), ZINC PLATED STEEL (BAND), STAINLESS STEEL (BOLT/NUT) MATERIAL
  • 5-1/4 INCH DIA X 3-3/8 INCH H SIZE
  • NON-ARMORED CABLE TYPE
  • UL 514B, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 5 (DIFFERENT SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 3-1/2 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • KNURLED/TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • POZI-GRIP[R] BRAND
  • D MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number D-3502-2
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Cloth; Stainless Steel; Molded Canvas Bakelite (Body), Zinc Plated Steel (Band), Stainless Steel (Bolt/Nut)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; PG; 11 mm; 20 mm; 37 mm; 18.6 mm; Brass; Neoprene; Nickel - 70074387 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.600 inch (472 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824260 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Connector Strain Relief - 200686-1 - TE Connectivity
Specs
Material Carbon Steel
Length 1.13 inch (28.58 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details