Appleton Electric Strobe/Flashing Light Fixture CSST120ACBL

Description
STROBE LIGHT TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1638, UL 1971 APPROVAL 120 VAC OPERATING VOLTAGE 351 TO 450 DEG C OPERATING TEMPERATURE DUST IGNITION PROOF, CORROSION RESISTANT EPOXY POWDER COATED ENCLOSURE FINISH BLUE LENS COLOR 65 FPM FLASH RATE CODE.MASTER[T], APPLETON[R] BRAND CS MODEL
Datasheet
Description
STROBE LIGHT TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1638, UL 1971 APPROVAL 120 VAC OPERATING VOLTAGE 351 TO 450 DEG C OPERATING TEMPERATURE DUST IGNITION PROOF, CORROSION RESISTANT EPOXY POWDER COATED ENCLOSURE FINISH BLUE LENS COLOR 65 FPM FLASH RATE CODE.MASTER[T], APPLETON[R] BRAND CS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Fixture - CSST120ACBL - Appleton Electric
Rosemont, IL, USA
Strobe/Flashing Light Fixture
CSST120ACBL
Strobe/Flashing Light Fixture CSST120ACBL
STROBE LIGHT TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1638, UL 1971 APPROVAL 120 VAC OPERATING VOLTAGE 351 TO 450 DEG C OPERATING TEMPERATURE DUST IGNITION PROOF, CORROSION RESISTANT EPOXY POWDER COATED ENCLOSURE FINISH BLUE LENS COLOR 65 FPM FLASH RATE CODE.MASTER[T], APPLETON[R] BRAND CS MODEL
  • STROBE LIGHT TYPE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL 1203, UL 1638, UL 1971 APPROVAL
  • 120 VAC OPERATING VOLTAGE
  • 351 TO 450 DEG C OPERATING TEMPERATURE
  • DUST IGNITION PROOF, CORROSION RESISTANT
  • EPOXY POWDER COATED ENCLOSURE FINISH
  • BLUE LENS COLOR
  • 65 FPM FLASH RATE
  • CODE.MASTER[T], APPLETON[R] BRAND
  • CS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CSST120ACBL
Product Name Strobe/Flashing Light Fixture
Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details