Appleton Electric Explosionproof Strobe/Flashing Light Fixture CSSP75250DCBL

Description
STROBE LIGHT TYPE 7.8 INCH W X 13.53 INCH H SIZE 3/4 INCH NPT HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 1 HUB(S) UL 1203, UL 1638, CUL APPROVAL 250 VDC OPERATING VOLTAGE MARINE/WET LOCATION APPLICATION PENDANT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP A B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE DUST IGNITION PROOF, EXPLOSION PROOF ELECTROSTATICALLY APPLIED EPOXY POWDER COATED ENCLOSURE FINISH BLUE LENS COLOR 65 FPM FLASH RATE CODE-MASTER[T], APPLETON[R] BRAND WITH PRISMATIC GLASS GLOBE CS MODEL
Datasheet
Description
STROBE LIGHT TYPE 7.8 INCH W X 13.53 INCH H SIZE 3/4 INCH NPT HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 1 HUB(S) UL 1203, UL 1638, CUL APPROVAL 250 VDC OPERATING VOLTAGE MARINE/WET LOCATION APPLICATION PENDANT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP A B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE DUST IGNITION PROOF, EXPLOSION PROOF ELECTROSTATICALLY APPLIED EPOXY POWDER COATED ENCLOSURE FINISH BLUE LENS COLOR 65 FPM FLASH RATE CODE-MASTER[T], APPLETON[R] BRAND WITH PRISMATIC GLASS GLOBE CS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Strobe/Flashing Light Fixture - CSSP75250DCBL - Appleton Electric
Rosemont, IL, USA
Explosionproof Strobe/Flashing Light Fixture
CSSP75250DCBL
Explosionproof Strobe/Flashing Light Fixture CSSP75250DCBL
STROBE LIGHT TYPE 7.8 INCH W X 13.53 INCH H SIZE 3/4 INCH NPT HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 1 HUB(S) UL 1203, UL 1638, CUL APPROVAL 250 VDC OPERATING VOLTAGE MARINE/WET LOCATION APPLICATION PENDANT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP A B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE DUST IGNITION PROOF, EXPLOSION PROOF ELECTROSTATICALLY APPLIED EPOXY POWDER COATED ENCLOSURE FINISH BLUE LENS COLOR 65 FPM FLASH RATE CODE-MASTER[T], APPLETON[R] BRAND WITH PRISMATIC GLASS GLOBE CS MODEL
  • STROBE LIGHT TYPE
  • 7.8 INCH W X 13.53 INCH H SIZE
  • 3/4 INCH NPT HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 1 HUB(S)
  • UL 1203, UL 1638, CUL APPROVAL
  • 250 VDC OPERATING VOLTAGE
  • MARINE/WET LOCATION APPLICATION
  • PENDANT MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP A B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED ENCLOSURE FINISH
  • BLUE LENS COLOR
  • 65 FPM FLASH RATE
  • CODE-MASTER[T], APPLETON[R] BRAND
  • WITH PRISMATIC GLASS GLOBE
  • CS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CSSP75250DCBL
Product Name Explosionproof Strobe/Flashing Light Fixture
Application Marine; Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details