Appleton Electric Explosionproof Strobe/Flashing Light Fixture CSSC75120ACCL

Description
STROBE LIGHT TYPE 3/4 INCH NPT HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 4 HUB(S) UL 1203/1638, CUL APPROVAL 120 VAC OPERATING VOLTAGE MARINE AND WET LOCATION APPLICATION CEILING MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP A B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE -25 DEG C OPERATING TEMPERATURE DUST IGNITIONPROOF, EXPLOSIONPROOF 3 PLUG(S) ELECTROSTATICALLY APPLIED EPOXY POWDER COATED ENCLOSURE FINISH CLEAR LENS COLOR 65 FPM FLASH RATE CODE.MASTER[TM] BRAND INCLUDES PRISMATIC GLASS GLOBE CS MODEL
Datasheet
Description
STROBE LIGHT TYPE 3/4 INCH NPT HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 4 HUB(S) UL 1203/1638, CUL APPROVAL 120 VAC OPERATING VOLTAGE MARINE AND WET LOCATION APPLICATION CEILING MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP A B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE -25 DEG C OPERATING TEMPERATURE DUST IGNITIONPROOF, EXPLOSIONPROOF 3 PLUG(S) ELECTROSTATICALLY APPLIED EPOXY POWDER COATED ENCLOSURE FINISH CLEAR LENS COLOR 65 FPM FLASH RATE CODE.MASTER[TM] BRAND INCLUDES PRISMATIC GLASS GLOBE CS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Strobe/Flashing Light Fixture - CSSC75120ACCL - Appleton Electric
Rosemont, IL, USA
Explosionproof Strobe/Flashing Light Fixture
CSSC75120ACCL
Explosionproof Strobe/Flashing Light Fixture CSSC75120ACCL
STROBE LIGHT TYPE 3/4 INCH NPT HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 4 HUB(S) UL 1203/1638, CUL APPROVAL 120 VAC OPERATING VOLTAGE MARINE AND WET LOCATION APPLICATION CEILING MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP A B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE -25 DEG C OPERATING TEMPERATURE DUST IGNITIONPROOF, EXPLOSIONPROOF 3 PLUG(S) ELECTROSTATICALLY APPLIED EPOXY POWDER COATED ENCLOSURE FINISH CLEAR LENS COLOR 65 FPM FLASH RATE CODE.MASTER[TM] BRAND INCLUDES PRISMATIC GLASS GLOBE CS MODEL
  • STROBE LIGHT TYPE
  • 3/4 INCH NPT HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 4 HUB(S)
  • UL 1203/1638, CUL APPROVAL
  • 120 VAC OPERATING VOLTAGE
  • MARINE AND WET LOCATION APPLICATION
  • CEILING MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP A B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE
  • -25 DEG C OPERATING TEMPERATURE
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • 3 PLUG(S)
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED ENCLOSURE FINISH
  • CLEAR LENS COLOR
  • 65 FPM FLASH RATE
  • CODE.MASTER[TM] BRAND
  • INCLUDES PRISMATIC GLASS GLOBE
  • CS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CSSC75120ACCL
Product Name Explosionproof Strobe/Flashing Light Fixture
Application Marine; Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details