Appleton Electric Explosionproof Conduit Outlet Box CPU20-CN

Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D/ZONE 1 AND 2 IIB T6, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE 21 CU INCH CAPACITY 3 PLUG(S) 3.81 INCH COVER OPENING DIAMETER UNILET[R] BRAND INCLUDES (4) THREADED UNIVERSAL 3/4 INCH HUB, (4) 3/4 TO 1/2 INCH REDUCER, (3) 1/2 INCH CLOSE UP PLUG CPU MODEL
Datasheet
Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D/ZONE 1 AND 2 IIB T6, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE 21 CU INCH CAPACITY 3 PLUG(S) 3.81 INCH COVER OPENING DIAMETER UNILET[R] BRAND INCLUDES (4) THREADED UNIVERSAL 3/4 INCH HUB, (4) 3/4 TO 1/2 INCH REDUCER, (3) 1/2 INCH CLOSE UP PLUG CPU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - CPU20-CN - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
CPU20-CN
Explosionproof Conduit Outlet Box CPU20-CN
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D/ZONE 1 AND 2 IIB T6, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE 21 CU INCH CAPACITY 3 PLUG(S) 3.81 INCH COVER OPENING DIAMETER UNILET[R] BRAND INCLUDES (4) THREADED UNIVERSAL 3/4 INCH HUB, (4) 3/4 TO 1/2 INCH REDUCER, (3) 1/2 INCH CLOSE UP PLUG CPU MODEL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D/ZONE 1 AND 2 IIB T6, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • BLANK COVER TYPE
  • 21 CU INCH CAPACITY
  • 3 PLUG(S)
  • 3.81 INCH COVER OPENING DIAMETER
  • UNILET[R] BRAND
  • INCLUDES (4) THREADED UNIVERSAL 3/4 INCH HUB, (4) 3/4 TO 1/2 INCH REDUCER, (3) 1/2 INCH CLOSE UP PLUG
  • CPU MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CPU20-CN
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details