Appleton Electric Explosionproof HID Fixture with Internal Ballast CPC4075GMT

Description
3/4 INCH HUB SIZE 4 HUB(S) UL 844/1598, CSA C22.2 APPROVAL CEILING MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 VAC BALLAST/LINE VOLTAGE ALUMINUM/FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL CODE.MASTER 2[TM] BRAND ANSI LAMP NUMBER M155 SIZE 12 INCH DIA X 24.36 INCH H SOCKET MATERIAL PORCELAIN
Datasheet
Description
3/4 INCH HUB SIZE 4 HUB(S) UL 844/1598, CSA C22.2 APPROVAL CEILING MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 VAC BALLAST/LINE VOLTAGE ALUMINUM/FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL CODE.MASTER 2[TM] BRAND ANSI LAMP NUMBER M155 SIZE 12 INCH DIA X 24.36 INCH H SOCKET MATERIAL PORCELAIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Fixture with Internal Ballast - CPC4075GMT - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Fixture with Internal Ballast
CPC4075GMT
Explosionproof HID Fixture with Internal Ballast CPC4075GMT
3/4 INCH HUB SIZE 4 HUB(S) UL 844/1598, CSA C22.2 APPROVAL CEILING MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 VAC BALLAST/LINE VOLTAGE ALUMINUM/FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL CODE.MASTER 2[TM] BRAND ANSI LAMP NUMBER M155 SIZE 12 INCH DIA X 24.36 INCH H SOCKET MATERIAL PORCELAIN
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • UL 844/1598, CSA C22.2 APPROVAL
  • CEILING MOUNTING
  • MULTI TAP BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • PULSE START METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • 120/208/240/277 VAC BALLAST/LINE VOLTAGE
  • ALUMINUM/FIBERGLASS REINFORCED POLYESTER REFLECTOR TYPE
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD MATERIAL
  • PRISMATIC GLASS GLOBE MATERIAL
  • CODE.MASTER 2[TM] BRAND
  • ANSI LAMP NUMBER M155
  • SIZE 12 INCH DIA X 24.36 INCH H
  • SOCKET MATERIAL PORCELAIN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CPC4075GMT
Product Name Explosionproof HID Fixture with Internal Ballast
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details