Appleton Electric Rigid/EMT Conduit Nipple CN200

Description
BUSHED, THREADED MALE/HEX HEAD TYPE ZINC PLATED DUCTILE IRON MATERIAL 1.44 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH DIAMETER 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
BUSHED, THREADED MALE/HEX HEAD TYPE ZINC PLATED DUCTILE IRON MATERIAL 1.44 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH DIAMETER 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - CN200 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Nipple
CN200
Rigid/EMT Conduit Nipple CN200
BUSHED, THREADED MALE/HEX HEAD TYPE ZINC PLATED DUCTILE IRON MATERIAL 1.44 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH DIAMETER 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
  • BUSHED, THREADED MALE/HEX HEAD TYPE
  • ZINC PLATED DUCTILE IRON MATERIAL
  • 1.44 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CN200
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details