Appleton Electric Rigid/EMT Conduit Nipple CN-50I

Description
BUSHED, THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 0.57 INCH IMC/RIGID CONDUIT USED ON CSA APPROVAL 1 INCH DIAMETER 1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
BUSHED, THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 0.57 INCH IMC/RIGID CONDUIT USED ON CSA APPROVAL 1 INCH DIAMETER 1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - CN-50I - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Nipple
CN-50I
Rigid/EMT Conduit Nipple CN-50I
BUSHED, THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 0.57 INCH IMC/RIGID CONDUIT USED ON CSA APPROVAL 1 INCH DIAMETER 1/2 INCH TRADE SIZE INSULATED THROAT TYPE
  • BUSHED, THREADED MALE/HEX HEAD TYPE
  • DIE CAST ZINC MATERIAL
  • 0.57 INCH
  • IMC/RIGID CONDUIT USED ON
  • CSA APPROVAL
  • 1 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CN-50I
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8726205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.4331 inch (11 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details