Appleton Electric Rigid/EMT Conduit Nipple CN-500-I

Description
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 6-5/16 INCH DIAMETER 5 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND INSTALLATION BUSHED, THREADED MALE/HEX HEAD CN MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 6-5/16 INCH DIAMETER 5 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND INSTALLATION BUSHED, THREADED MALE/HEX HEAD CN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - CN-500-I - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Nipple
CN-500-I
Rigid/EMT Conduit Nipple CN-500-I
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 6-5/16 INCH DIAMETER 5 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND INSTALLATION BUSHED, THREADED MALE/HEX HEAD CN MODEL
  • MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • 6-5/16 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • 5 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • APPLETON. BRAND
  • INSTALLATION BUSHED, THREADED MALE/HEX HEAD
  • CN MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CN-500-I
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details