Appleton Electric Rigid/EMT Conduit Nipple CN-400I

Description
BUSHED, THREADED MALE/HEX HEAD TYPE MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON CSA APPROVAL 5.13 INCH DIAMETER 4 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
BUSHED, THREADED MALE/HEX HEAD TYPE MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON CSA APPROVAL 5.13 INCH DIAMETER 4 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - CN-400I - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Nipple
CN-400I
Rigid/EMT Conduit Nipple CN-400I
BUSHED, THREADED MALE/HEX HEAD TYPE MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON CSA APPROVAL 5.13 INCH DIAMETER 4 INCH TRADE SIZE INSULATED THROAT TYPE
  • BUSHED, THREADED MALE/HEX HEAD TYPE
  • MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • CSA APPROVAL
  • 5.13 INCH DIAMETER
  • 4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CN-400I
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details