Appleton Electric Rigid/EMT Conduit Nipple CN-350

Description
BUSHED, THREADED MALE/HEX HEAD TYPE ZINC PLATED DUCTILE IRON MATERIAL 1.76 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5.13 INCH DIAMETER 3-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
BUSHED, THREADED MALE/HEX HEAD TYPE ZINC PLATED DUCTILE IRON MATERIAL 1.76 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5.13 INCH DIAMETER 3-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - CN-350 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Nipple
CN-350
Rigid/EMT Conduit Nipple CN-350
BUSHED, THREADED MALE/HEX HEAD TYPE ZINC PLATED DUCTILE IRON MATERIAL 1.76 INCH RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5.13 INCH DIAMETER 3-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
  • BUSHED, THREADED MALE/HEX HEAD TYPE
  • ZINC PLATED DUCTILE IRON MATERIAL
  • 1.76 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 5.13 INCH DIAMETER
  • 3-1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CN-350
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2025330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details