Appleton Electric Rigid/EMT Conduit Nipple CN-250I

Description
BUSHED, THREADED MALE/HEX HEAD TYPE MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 3.56 INCH DIAMETER 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
BUSHED, THREADED MALE/HEX HEAD TYPE MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 3.56 INCH DIAMETER 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - CN-250I - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Nipple
CN-250I
Rigid/EMT Conduit Nipple CN-250I
BUSHED, THREADED MALE/HEX HEAD TYPE MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 3.56 INCH DIAMETER 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE
  • BUSHED, THREADED MALE/HEX HEAD TYPE
  • MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • 3.56 INCH DIAMETER
  • 2-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CN-250I
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Recessed cover
Size 0.7874 to 0.9843 inch (20 to 25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details