O-Z/Gedney Flexible Cord/Cable Support Wedging Body CMT-2000-BO

Description
TAPERED TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-1/8 INCH DIA X 3-1/2 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL WEATHERPROOF SEAL, OUTDOOR APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION CMT MODEL
Datasheet
Description
TAPERED TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-1/8 INCH DIA X 3-1/2 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL WEATHERPROOF SEAL, OUTDOOR APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION CMT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Body - CMT-2000-BO - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Body
CMT-2000-BO
Flexible Cord/Cable Support Wedging Body CMT-2000-BO
TAPERED TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-1/8 INCH DIA X 3-1/2 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL WEATHERPROOF SEAL, OUTDOOR APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION CMT MODEL
  • TAPERED TYPE
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 3-1/8 INCH DIA X 3-1/2 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B APPROVAL
  • WEATHERPROOF SEAL, OUTDOOR APPLICATION
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE
  • 2 INCH CONDUIT SIZE
  • MULTIPLE SEGMENT PLUG TYPE
  • RIGID/IMC CONDUIT TYPE
  • VERTICAL CONDUIT POSITION
  • CMT MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CMT-2000-BO
Product Name Flexible Cord/Cable Support Wedging Body
Material HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074599 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details
Connector Strain Relief - 5745175-5 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details