Appleton Electric Explosionproof HID Fixture with Internal Ballast CLC7010G-480

Description
1 INCH HUB SIZE 4 HUB(S) UL 844, UL 1572 APPROVAL CEILING MOUNTING HX-HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL CODE-MASTER 2[T] BRAND ANSI LAMP NUMBER S62 APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION SIZE 12 INCH DIAMETER X 21.61 INCH HEIGHT SOCKET MATERIAL PORCELAIN HUB SIZE IN INCH - UOM IN
Datasheet
Description
1 INCH HUB SIZE 4 HUB(S) UL 844, UL 1572 APPROVAL CEILING MOUNTING HX-HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL CODE-MASTER 2[T] BRAND ANSI LAMP NUMBER S62 APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION SIZE 12 INCH DIAMETER X 21.61 INCH HEIGHT SOCKET MATERIAL PORCELAIN HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Fixture with Internal Ballast - CLC7010G-480 - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Fixture with Internal Ballast
CLC7010G-480
Explosionproof HID Fixture with Internal Ballast CLC7010G-480
1 INCH HUB SIZE 4 HUB(S) UL 844, UL 1572 APPROVAL CEILING MOUNTING HX-HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL CODE-MASTER 2[T] BRAND ANSI LAMP NUMBER S62 APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION SIZE 12 INCH DIAMETER X 21.61 INCH HEIGHT SOCKET MATERIAL PORCELAIN HUB SIZE IN INCH - UOM IN
  • 1 INCH HUB SIZE
  • 4 HUB(S)
  • UL 844, UL 1572 APPROVAL
  • CEILING MOUNTING
  • HX-HPF BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • 1 HUB SIZE IN INCH
  • 480 V BALLAST/LINE VOLTAGE
  • 1 HUB SIZE - FRACTIONAL
  • COPPER FREE ALUMINUM GUARD MATERIAL
  • PRISMATIC GLASS GLOBE MATERIAL
  • CODE-MASTER 2[T] BRAND
  • ANSI LAMP NUMBER S62
  • APPLICATION CHEMICAL, PETROCHEMICAL, WET LOCATION
  • SIZE 12 INCH DIAMETER X 21.61 INCH HEIGHT
  • SOCKET MATERIAL PORCELAIN
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CLC7010G-480
Product Name Explosionproof HID Fixture with Internal Ballast
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details