Appleton Electric Rigid/EMT Conduit Spacer/Clamp Back CLB-75

Description
LENGTH 2-1/2 INCH MATERIAL STEEL STANDARD PACKAGE 100 TRADE SIZE 3/4 INCH USED ON RIGID CONDUIT/EMT CONDUIT/IMC WIDTH 1 INCH APPLETON. BRAND DEPTH 1/4 INCH
Datasheet
Description
LENGTH 2-1/2 INCH MATERIAL STEEL STANDARD PACKAGE 100 TRADE SIZE 3/4 INCH USED ON RIGID CONDUIT/EMT CONDUIT/IMC WIDTH 1 INCH APPLETON. BRAND DEPTH 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Spacer/Clamp Back - CLB-75 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Spacer/Clamp Back
CLB-75
Rigid/EMT Conduit Spacer/Clamp Back CLB-75
LENGTH 2-1/2 INCH MATERIAL STEEL STANDARD PACKAGE 100 TRADE SIZE 3/4 INCH USED ON RIGID CONDUIT/EMT CONDUIT/IMC WIDTH 1 INCH APPLETON. BRAND DEPTH 1/4 INCH
  • LENGTH 2-1/2 INCH
  • MATERIAL STEEL
  • STANDARD PACKAGE 100
  • TRADE SIZE 3/4 INCH
  • USED ON RIGID CONDUIT/EMT CONDUIT/IMC
  • WIDTH 1 INCH
  • APPLETON. BRAND
  • DEPTH 1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number CLB-75
Product Name Rigid/EMT Conduit Spacer/Clamp Back
Fitting Type Squeeze Clamp Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details