Appleton Electric Explosionproof HID Fixture with Internal Ballast CJLSB50150MT

Description
1-1/2 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL 25 DEG STANCHION MOUNTING MULTI TAP, HX-HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1.5 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 1-1/2 HUB SIZE - FRACTIONAL HEAT AND IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CODE-MASTER JR.[T] BRAND ANSI LAMP NUMBER S68 APPLICATION CHEMICAL, MARINE, OUTDOOR, PETROCHEMICAL, WET LOCATION SIZE 16.25 INCH WIDTH X 16 INCH HEIGHT SOCKET MATERIAL PORCELAIN HUB SIZE IN INCH - UOM IN
Datasheet
Description
1-1/2 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL 25 DEG STANCHION MOUNTING MULTI TAP, HX-HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1.5 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 1-1/2 HUB SIZE - FRACTIONAL HEAT AND IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CODE-MASTER JR.[T] BRAND ANSI LAMP NUMBER S68 APPLICATION CHEMICAL, MARINE, OUTDOOR, PETROCHEMICAL, WET LOCATION SIZE 16.25 INCH WIDTH X 16 INCH HEIGHT SOCKET MATERIAL PORCELAIN HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Fixture with Internal Ballast - CJLSB50150MT - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Fixture with Internal Ballast
CJLSB50150MT
Explosionproof HID Fixture with Internal Ballast CJLSB50150MT
1-1/2 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL 25 DEG STANCHION MOUNTING MULTI TAP, HX-HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1.5 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 1-1/2 HUB SIZE - FRACTIONAL HEAT AND IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CODE-MASTER JR.[T] BRAND ANSI LAMP NUMBER S68 APPLICATION CHEMICAL, MARINE, OUTDOOR, PETROCHEMICAL, WET LOCATION SIZE 16.25 INCH WIDTH X 16 INCH HEIGHT SOCKET MATERIAL PORCELAIN HUB SIZE IN INCH - UOM IN
  • 1-1/2 INCH HUB SIZE
  • 1 HUB(S)
  • UL 595, UL 844, UL 1572 APPROVAL
  • 25 DEG STANCHION MOUNTING
  • MULTI TAP, HX-HPF BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
  • MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 50 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • 1.5 HUB SIZE IN INCH
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • 1-1/2 HUB SIZE - FRACTIONAL
  • HEAT AND IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • CODE-MASTER JR.[T] BRAND
  • ANSI LAMP NUMBER S68
  • APPLICATION CHEMICAL, MARINE, OUTDOOR, PETROCHEMICAL, WET LOCATION
  • SIZE 16.25 INCH WIDTH X 16 INCH HEIGHT
  • SOCKET MATERIAL PORCELAIN
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CJLSB50150MT
Product Name Explosionproof HID Fixture with Internal Ballast
Fixture Type Other; Stanchion
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details