Appleton Electric Explosionproof HID Fixture with Internal Ballast CJLB1010-MT

Description
1 INCH HUB SIZE 4 HUB(S) UL 595, UL 844, UL 1572 APPROVAL WALL BRACKET MOUNTING MULTI TAP, HX-HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP D ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL HEAT AND IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CODE-MASTER JR.[T] BRAND ANSI LAMP NUMBER S54 APPLICATION CHEMICAL, MARINE, OUTDOOR, PETROCHEMICAL, WET LOCATION SIZE 16 INCH WIDTH X 15.62 INCH HEIGHT SOCKET MATERIAL PORCELAIN HUB SIZE IN INCH - UOM IN
Datasheet
Description
1 INCH HUB SIZE 4 HUB(S) UL 595, UL 844, UL 1572 APPROVAL WALL BRACKET MOUNTING MULTI TAP, HX-HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP D ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL HEAT AND IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CODE-MASTER JR.[T] BRAND ANSI LAMP NUMBER S54 APPLICATION CHEMICAL, MARINE, OUTDOOR, PETROCHEMICAL, WET LOCATION SIZE 16 INCH WIDTH X 15.62 INCH HEIGHT SOCKET MATERIAL PORCELAIN HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Fixture with Internal Ballast - CJLB1010-MT - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Fixture with Internal Ballast
CJLB1010-MT
Explosionproof HID Fixture with Internal Ballast CJLB1010-MT
1 INCH HUB SIZE 4 HUB(S) UL 595, UL 844, UL 1572 APPROVAL WALL BRACKET MOUNTING MULTI TAP, HX-HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP D ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL HEAT AND IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CODE-MASTER JR.[T] BRAND ANSI LAMP NUMBER S54 APPLICATION CHEMICAL, MARINE, OUTDOOR, PETROCHEMICAL, WET LOCATION SIZE 16 INCH WIDTH X 15.62 INCH HEIGHT SOCKET MATERIAL PORCELAIN HUB SIZE IN INCH - UOM IN
  • 1 INCH HUB SIZE
  • 4 HUB(S)
  • UL 595, UL 844, UL 1572 APPROVAL
  • WALL BRACKET MOUNTING
  • MULTI TAP, HX-HPF BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP D ENCLOSURE
  • MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • 1 HUB SIZE IN INCH
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • 1 HUB SIZE - FRACTIONAL
  • HEAT AND IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • CODE-MASTER JR.[T] BRAND
  • ANSI LAMP NUMBER S54
  • APPLICATION CHEMICAL, MARINE, OUTDOOR, PETROCHEMICAL, WET LOCATION
  • SIZE 16 INCH WIDTH X 15.62 INCH HEIGHT
  • SOCKET MATERIAL PORCELAIN
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CJLB1010-MT
Product Name Explosionproof HID Fixture with Internal Ballast
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details