Appleton Electric Explosionproof Hood Mount Incandescent Fixture CIC3075G

Description
3/4 INCH HUB SIZE 4 HUB(S) UL 844/1598/1598A APPROVAL CEILING MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE A21/A23/PS25 LAMP TYPE 100 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH HEAT RESISTANT GLASS, PRISMATIC INSIDE GLOBE MATERIAL CODE.MASTER[TM] BRAND INCLUDES GUARD, (3) CLOSE UP PLUG APPLICATION PLASTIC, PAINT, THINNER, PETROCHEMICAL PLANT
Datasheet
Description
3/4 INCH HUB SIZE 4 HUB(S) UL 844/1598/1598A APPROVAL CEILING MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE A21/A23/PS25 LAMP TYPE 100 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH HEAT RESISTANT GLASS, PRISMATIC INSIDE GLOBE MATERIAL CODE.MASTER[TM] BRAND INCLUDES GUARD, (3) CLOSE UP PLUG APPLICATION PLASTIC, PAINT, THINNER, PETROCHEMICAL PLANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Hood Mount Incandescent Fixture - CIC3075G - Appleton Electric
Rosemont, IL, USA
Explosionproof Hood Mount Incandescent Fixture
CIC3075G
Explosionproof Hood Mount Incandescent Fixture CIC3075G
3/4 INCH HUB SIZE 4 HUB(S) UL 844/1598/1598A APPROVAL CEILING MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE A21/A23/PS25 LAMP TYPE 100 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH HEAT RESISTANT GLASS, PRISMATIC INSIDE GLOBE MATERIAL CODE.MASTER[TM] BRAND INCLUDES GUARD, (3) CLOSE UP PLUG APPLICATION PLASTIC, PAINT, THINNER, PETROCHEMICAL PLANT
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • UL 844/1598/1598A APPROVAL
  • CEILING MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE
  • A21/A23/PS25 LAMP TYPE
  • 100 TO 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • HEAT RESISTANT GLASS, PRISMATIC INSIDE GLOBE MATERIAL
  • CODE.MASTER[TM] BRAND
  • INCLUDES GUARD, (3) CLOSE UP PLUG
  • APPLICATION PLASTIC, PAINT, THINNER, PETROCHEMICAL PLANT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CIC3075G
Product Name Explosionproof Hood Mount Incandescent Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details