Appleton Electric Explosionproof Hood Mount Incandescent Fixture CIB3075G

Description
3/4 INCH HUB SIZE 4 HUB(S) UL 844/1598/1598A APPROVAL WALL BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE A21/A23/PS25 LAMP TYPE 100 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH HEAT RESISTANT GLASS, PRISMATIC INSIDE GLOBE MATERIAL CODE.MASTER[TM] BRAND INCLUDES GUARD, (3) CLOSE UP PLUG APPLICATION PLASTIC, PAINT, THINNER, PETROCHEMICAL PLANT
Datasheet
Description
3/4 INCH HUB SIZE 4 HUB(S) UL 844/1598/1598A APPROVAL WALL BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE A21/A23/PS25 LAMP TYPE 100 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH HEAT RESISTANT GLASS, PRISMATIC INSIDE GLOBE MATERIAL CODE.MASTER[TM] BRAND INCLUDES GUARD, (3) CLOSE UP PLUG APPLICATION PLASTIC, PAINT, THINNER, PETROCHEMICAL PLANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Hood Mount Incandescent Fixture - CIB3075G - Appleton Electric
Rosemont, IL, USA
Explosionproof Hood Mount Incandescent Fixture
CIB3075G
Explosionproof Hood Mount Incandescent Fixture CIB3075G
3/4 INCH HUB SIZE 4 HUB(S) UL 844/1598/1598A APPROVAL WALL BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE A21/A23/PS25 LAMP TYPE 100 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH HEAT RESISTANT GLASS, PRISMATIC INSIDE GLOBE MATERIAL CODE.MASTER[TM] BRAND INCLUDES GUARD, (3) CLOSE UP PLUG APPLICATION PLASTIC, PAINT, THINNER, PETROCHEMICAL PLANT
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • UL 844/1598/1598A APPROVAL
  • WALL BRACKET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X ENCLOSURE
  • A21/A23/PS25 LAMP TYPE
  • 100 TO 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • HEAT RESISTANT GLASS, PRISMATIC INSIDE GLOBE MATERIAL
  • CODE.MASTER[TM] BRAND
  • INCLUDES GUARD, (3) CLOSE UP PLUG
  • APPLICATION PLASTIC, PAINT, THINNER, PETROCHEMICAL PLANT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CIB3075G
Product Name Explosionproof Hood Mount Incandescent Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details