O-Z/Gedney 4 In Cond Hub Rmc/imc Oz Gedney CH400

Description
4 IN COND HUB RMC/IMC
Description
4 IN COND HUB RMC/IMC

Suppliers

Company
Product
Description
Supplier Links
4 In Cond Hub Rmc/imc Oz Gedney - 16J1541 - Newark, An Avnet Company
Chicago, IL, United States
4 In Cond Hub Rmc/imc Oz Gedney
16J1541
4 In Cond Hub Rmc/imc Oz Gedney 16J1541
4 IN COND HUB RMC/IMC

4 IN COND HUB RMC/IMC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16J1541
Product Name 4 In Cond Hub Rmc/imc Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details