O-Z/Gedney Flexible Cord/Cable Connector CGA-950-375

Description
90 DEG MALE TYPE COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-5/16 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.312 TO 0.375 INCH CORD SIZE THROAT INNER DIAMETER 0.58 INCH TEMPERATURE RATING 90 DEG C CGA MODEL
Datasheet
Description
90 DEG MALE TYPE COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-5/16 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.312 TO 0.375 INCH CORD SIZE THROAT INNER DIAMETER 0.58 INCH TEMPERATURE RATING 90 DEG C CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CGA-950-375 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
CGA-950-375
Flexible Cord/Cable Connector CGA-950-375
90 DEG MALE TYPE COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-5/16 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.312 TO 0.375 INCH CORD SIZE THROAT INNER DIAMETER 0.58 INCH TEMPERATURE RATING 90 DEG C CGA MODEL
  • 90 DEG MALE TYPE
  • COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL
  • 1-5/16 INCH DIA SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.312 TO 0.375 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.58 INCH
  • TEMPERATURE RATING 90 DEG C
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-950-375
Product Name Flexible Cord/Cable Connector
Material Aluminum; Copper Free Aluminum, Neoprene Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074537 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.472 inch (12 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details