O-Z/Gedney Flexible Cord/Cable Connector CGA-938-188

Description
90 DEG TYPE ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1 INCH DIA X 1-1/2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 3/8 INCH THREAD SIZE 0.125 TO 0.188 INCH CORD SIZE THROAT INNER DIAMETER 0.45 INCH CGA MODEL
Datasheet
Description
90 DEG TYPE ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1 INCH DIA X 1-1/2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 3/8 INCH THREAD SIZE 0.125 TO 0.188 INCH CORD SIZE THROAT INNER DIAMETER 0.45 INCH CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CGA-938-188 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
CGA-938-188
Flexible Cord/Cable Connector CGA-938-188
90 DEG TYPE ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1 INCH DIA X 1-1/2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 3/8 INCH THREAD SIZE 0.125 TO 0.188 INCH CORD SIZE THROAT INNER DIAMETER 0.45 INCH CGA MODEL
  • 90 DEG TYPE
  • ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL
  • 1 INCH DIA X 1-1/2 INCH L SIZE
  • OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION
  • 3/8 INCH THREAD SIZE
  • 0.125 TO 0.188 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.45 INCH
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-938-188
Product Name Flexible Cord/Cable Connector
Material Aluminum; ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details
Gland, Cable; Polyamide 6; PG 29; 14 to25 mm; 37 mm; 53 mm; Neoprene; IP 68 - 70075264 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.457 inch (37 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details